TE Connectivity Wirewound Resistors - Chassis Mount TE 1500W 5R6 5% Bracket TE1500B5R6J

Description
Wirewound Resistors - Chassis Mount TE 1500W 5R6 5% Bracket
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount TE 1500W 5R6 5% Bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount TE 1500W 5R6 5% Bracket - TE1500B5R6J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 1500W 5R6 5% Bracket
TE1500B5R6J
Wirewound Resistors - Chassis Mount TE 1500W 5R6 5% Bracket TE1500B5R6J
Wirewound Resistors - Chassis Mount TE 1500W 5R6 5% Bracket

Wirewound Resistors - Chassis Mount TE 1500W 5R6 5% Bracket

Supplier's Site
1500W Resistor - 54-TE1500B5R6J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1500W Resistor
54-TE1500B5R6J
1500W Resistor 54-TE1500B5R6J
Wirewound Resistors TE 1500W 5R6 5% Bracket Product overview: TE1500B5R6J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1500W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1500B5R6J can be used for catalog matching and distributor lookup.

Wirewound Resistors TE 1500W 5R6 5% Bracket Product overview: TE1500B5R6J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1500W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1500B5R6J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A137644-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137644-ND
Chassis Mount Resistors A137644-ND
5.6 Ohms ±5% 1500W Wirewound Chassis Mount Resistor

5.6 Ohms ±5% 1500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE1500B5R6J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE1500B5R6J
Chassis Mount Resistors TE1500B5R6J
RES CHAS MNT 5.6 OHM 5% 1500W

RES CHAS MNT 5.6 OHM 5% 1500W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TE1500B5R6J 54-TE1500B5R6J A137644-ND TE1500B5R6J
Product Name Wirewound Resistors - Chassis Mount TE 1500W 5R6 5% Bracket 1500W Resistor Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 1500 watts 1500 watts 1500 watts
Resistance Range 5.6 ohms 5.6 ohms 5.6 ohms
Operating DC Voltage 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers