TE Connectivity Fixed Resistors; TE 1500W 56R 5% Bracket ( CGS ) TE1500B56RJ

Description
Fixed Resistors; TE 1500W 56R 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 1500W 56R 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 1500W 56R 5% Bracket ( CGS ) - TE1500B56RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 1500W 56R 5% Bracket ( CGS )
TE1500B56RJ
Fixed Resistors; TE 1500W 56R 5% Bracket ( CGS ) TE1500B56RJ
Fixed Resistors; TE 1500W 56R 5% Bracket ( CGS )

Fixed Resistors; TE 1500W 56R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A137643-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137643-ND
Chassis Mount Resistors A137643-ND
56 Ohms ±5% 1500W Wirewound Chassis Mount Resistor

56 Ohms ±5% 1500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor - 54-TE1500B56RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RESISTOR, WIRE WOUND Product overview: TE1500B56RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1500B56RJ can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND Product overview: TE1500B56RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1500B56RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - TE1500B56RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE1500B56RJ
Chassis Mount Resistors TE1500B56RJ
RES CHAS MNT 56 OHM 5% 1500W

RES CHAS MNT 56 OHM 5% 1500W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TE1500B56RJ A137643-ND 54-TE1500B56RJ TE1500B56RJ
Product Name Fixed Resistors; TE 1500W 56R 5% Bracket ( CGS ) Chassis Mount Resistors Resistor Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 1500 watts 1500 watts 1500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details