TE1500B56RJ -- TE 1500W 56R 5% BRACKET CGS - TE CONNECTIVITY
TE Connectivity
Te 1500W 56R 5% Bracket Cgs - Te Connectivity
TE1500B56RJ
Description
TE 1500W 56R 5% Bracket
Description
TE 1500W 56R 5% Bracket
Suppliers
Te 1500W 56R 5% Bracket Cgs - Te Connectivity
96X3770
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X3770 |
|
Product Name
|
Te 1500W 56R 5% Bracket Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Gender
Male / Plug
Termination
BGA
Voltage Rating
750 volts
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
18 to 24 AWG
View Details