TE Connectivity Chassis Mount Resistors TE1500B4R7J

Description
High power wire wound resistor 4R7 1500W
Request a Quote Datasheet
Description
High power wire wound resistor 4R7 1500W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7015822 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7015822
Chassis Mount Resistors 7015822
High power wire wound resistor 4R7 1500W

High power wire wound resistor 4R7 1500W

Supplier's Site
Chassis Mount Resistors - 7015822P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7015822P
Chassis Mount Resistors 7015822P
High power wire wound resistor 4R7 1500W

High power wire wound resistor 4R7 1500W

Supplier's Site
TE1500B4R7J - TE1500B4R7J - Heilind Electronics, Inc.
Wilmington, MA, United States
TE1500B4R7J
TE1500B4R7J
TE1500B4R7J TE1500B4R7J
TE1500B4R7J

TE1500B4R7J

Buy Now
Chassis Mount Resistors - A105578-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A105578-ND
Chassis Mount Resistors A105578-ND
4.7 Ohms ±5% 1500W Wirewound Chassis Mount Resistor

4.7 Ohms ±5% 1500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
2.5kV Resistor - 54-TE1500B4R7J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5kV Resistor
54-TE1500B4R7J
2.5kV Resistor 54-TE1500B4R7J
Wirewound Power Resistor, 1.5kW, 4.7R, 5%, 2.5kV, Radial Product overview: TE1500B4R7J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1500B4R7J can be used for catalog matching and distributor lookup.

Wirewound Power Resistor, 1.5kW, 4.7R, 5%, 2.5kV, Radial Product overview: TE1500B4R7J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1500B4R7J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - Chassis Mount TE 1500W 4R7 5% Bracket - TE1500B4R7J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 1500W 4R7 5% Bracket
TE1500B4R7J
Wirewound Resistors - Chassis Mount TE 1500W 4R7 5% Bracket TE1500B4R7J
Wirewound Resistors - Chassis Mount TE 1500W 4R7 5% Bracket

Wirewound Resistors - Chassis Mount TE 1500W 4R7 5% Bracket

Supplier's Site
Resistor, 4.7 Ohm, 1.5Kw, 5%; Resistance Cgs Te Connectivity - 35R2520 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4.7 Ohm, 1.5Kw, 5%; Resistance Cgs Te Connectivity
35R2520
Resistor, 4.7 Ohm, 1.5Kw, 5%; Resistance Cgs Te Connectivity 35R2520
RESISTOR, 4.7 OHM, 1.5KW, 5%; Resistance:4.7ohm; Product Range:TE Series; Power Rating:1.5kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 440ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

RESISTOR, 4.7 OHM, 1.5KW, 5%; Resistance:4.7ohm; Product Range:TE Series; Power Rating:1.5kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 440ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE1500B4R7J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE1500B4R7J
Chassis Mount Resistors TE1500B4R7J
RES CHAS MNT 4.7 OHM 5% 1500W

RES CHAS MNT 4.7 OHM 5% 1500W

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7015822 7015822P TE1500B4R7J A105578-ND 54-TE1500B4R7J TE1500B4R7J 35R2520 TE1500B4R7J
Product Name Chassis Mount Resistors Chassis Mount Resistors TE1500B4R7J Chassis Mount Resistors 2.5kV Resistor Wirewound Resistors - Chassis Mount TE 1500W 4R7 5% Bracket Resistor, 4.7 Ohm, 1.5Kw, 5%; Resistance Cgs Te Connectivity Chassis Mount Resistors
Technology / Construction Wire wound Wirewound WIRE WOUND Wirewound Wirewound Wirewound
Mounting / Packaging Tubular Tubular Radial, Tubular
Temperature Coefficient 440 ±ppm/°C 440 ±ppm/°C 440 ±ppm/°C 440 ±ppm/°C
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2123471 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details