High power wire wound resistor 470R 1K5W
Wirewound Resistors - Chassis Mount TE 1500W 470R 5% Bracket
470 Ohms ±5% 1500W Wirewound Chassis Mount Resistor
RES CHAS MNT 470 OHM 5% 1500W
RES, WIREWOUND, 470R, 1.5KW, SOLDER; Resistance:470ohm; Product Range:TE Series; Power Rating:1.5kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
| RS Components, Ltd. | Heilind Electronics, Inc. | ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7015844 | TE1500B470RJ | TE1500B470RJ | A131286-ND | TE1500B470RJ | 69AC5120 |
| Product Name | Chassis Mount Resistors | TE1500B470RJ | Wirewound Resistors - Chassis Mount TE 1500W 470R 5% Bracket | Chassis Mount Resistors | Chassis Mount Resistors | Res, Wirewound, 470R, 1.5Kw, Solder; Resistance Cgs Te Connectivity |
| Technology / Construction | Wire wound | Wirewound | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Tubular | Radial, Tubular | ||||
| Temperature Coefficient | 440 ±ppm/°C | 440 ±ppm/°C | 300 ±ppm/°C | |||
| Standards and Certifications | RoHS | RoHS | ||||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |