TE1500B390RJ -- TE 1500W 390R 5% BRACKET CGS - TE CONNECTIVITY
TE Connectivity
Te 1500W 390R 5% Bracket Cgs - Te Connectivity
TE1500B390RJ
Description
TE 1500W 390R 5% Bracket
Description
TE 1500W 390R 5% Bracket
Suppliers
Te 1500W 390R 5% Bracket Cgs - Te Connectivity
96X3768
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X3768 |
|
Product Name
|
Te 1500W 390R 5% Bracket Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Geometry
Straight
Termination
Magnetic
Voltage Rating
12 volts
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details