Wirewound Resistors - Chassis Mount TE 1500W 27R 5% Bracket
Wirewound Resistors TE 1500W 27R 5% Bracket Product overview: TE1500B27RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1500W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1500B27RJ can be used for catalog matching and distributor lookup.
27 Ohms ±5% 1500W Wirewound Chassis Mount Resistor
RES CHAS MNT 27 OHM 5% 1500W
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE1500B27RJ | 54-TE1500B27RJ | A137636-ND | TE1500B27RJ |
| Product Name | Wirewound Resistors - Chassis Mount TE 1500W 27R 5% Bracket | 1500W Resistor | Chassis Mount Resistors | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 1500 watts | 1500 watts | 1500 watts | |
| Resistance Range | 27 ohms | 27 ohms | 27 ohms | |
| Operating DC Voltage | 2500 volts |