TE1500B270RJ -- TE 1500W 270R 5% BRACKET CGS - TE CONNECTIVITY
TE Connectivity
Te 1500W 270R 5% Bracket Cgs - Te Connectivity
TE1500B270RJ
Description
TE 1500W 270R 5% Bracket
Description
TE 1500W 270R 5% Bracket
Suppliers
Te 1500W 270R 5% Bracket Cgs - Te Connectivity
96X3762
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X3762 |
|
Product Name
|
Te 1500W 270R 5% Bracket Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Voltage Rating
700 volts
Current Rating
28.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers