Fixed Resistors; TE 1500W 22R 5% Bracket ( CGS )
22 Ohms ±5% 1500W Wirewound Chassis Mount Resistor
RESISTOR, WIRE WOUND Product overview: TE1500B22RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1500B22RJ can be used for catalog matching and distributor lookup.
RES, WIREWOUND, 22R, 1.5KW, SOLDER; Resistance:22ohm; Product Range:TE Series; Power Rating:1.5kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
Through Hole Wirewound Resistor, TE Series, 22 ohm, 1.5 kW, 5%, 440ppm/ C RoHS Compliant: Yes
RES CHAS MNT 22 OHM 5% 1500W
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE1500B22RJ | A131283-ND | 54-TE1500B22RJ | 69AC5031 | 35R2518 | TE1500B22RJ |
| Product Name | Fixed Resistors; TE 1500W 22R 5% Bracket ( CGS ) | Chassis Mount Resistors | Resistor | Res, Wirewound, 22R, 1.5Kw, Solder; Resistance Cgs Te Connectivity | Through Hole Wirewound Resistor, Te Series, 22 Ohm, 1.5 Kw, 5%, 440Ppm/ C Rohs Compliant Cgs Te Connectivity | Chassis Mount Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | General Use | |||||
| Technology / Construction | Wirewound | WIRE WOUND | Wirewound | Wirewound | Wirewound |