Wirewound Resistors - Chassis Mount TE 1500W 220R 5% Bracket
High power wire wound resistor 220R 1K5W
220 Ohms ±5% 1500W Wirewound Chassis Mount Resistor
RES CHAS MNT 220 OHM 5% 1500W
RES, WIREWOUND, 220R, 1.5KW, SOLDER; Resistance:220ohm; Product Range:TE Series; Power Rating:1.5kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
| Heilind Electronics, Inc. | ASAP Semiconductor LLC | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE1500B220RJ | TE1500B220RJ | 7015841P | A105553-ND | TE1500B220RJ | 69AC5099 |
| Product Name | TE1500B220RJ | Wirewound Resistors - Chassis Mount TE 1500W 220R 5% Bracket | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Res, Wirewound, 220R, 1.5Kw, Solder; Resistance Cgs Te Connectivity |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Power Rating | 1500 watts | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |
| Mounting / Packaging | Tubular | Radial, Tubular | ||||
| Resistance Range | 220 ohms | 220 ohms | 220 ohms | 220 ohms |