TE Connectivity Chassis Mount Resistors TE1500B1R0J

Description
1 Ohms ±5% 1500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 Ohms ±5% 1500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A105577-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A105577-ND
Chassis Mount Resistors A105577-ND
1 Ohms ±5% 1500W Wirewound Chassis Mount Resistor

1 Ohms ±5% 1500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 1500W 1R0 5% Bracket ( CGS ) - TE1500B1R0J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 1500W 1R0 5% Bracket ( CGS )
TE1500B1R0J
Fixed Resistors; TE 1500W 1R0 5% Bracket ( CGS ) TE1500B1R0J
Fixed Resistors; TE 1500W 1R0 5% Bracket ( CGS )

Fixed Resistors; TE 1500W 1R0 5% Bracket ( CGS )

Supplier's Site
1 Ohm 2.5kV Resistor - 54-TE1500B1R0J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1 Ohm 2.5kV Resistor
54-TE1500B1R0J
1 Ohm 2.5kV Resistor 54-TE1500B1R0J
1.5kW Wirewound Power Resistor, 1 Ohm, 5%, 2.5kV, Radial Product overview: TE1500B1R0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 Ohm, 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1500B1R0J can be used for catalog matching and distributor lookup.

1.5kW Wirewound Power Resistor, 1 Ohm, 5%, 2.5kV, Radial Product overview: TE1500B1R0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 Ohm, 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1500B1R0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - TE1500B1R0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE1500B1R0J
Chassis Mount Resistors TE1500B1R0J
RES CHAS MNT 1 OHM 5% 1500W

RES CHAS MNT 1 OHM 5% 1500W

Supplier's Site Datasheet
Resistor - 72497096 - Radwell International
Willingboro, NJ, United States
Resistor
72497096
Resistor 72497096
RESISTOR, 1 OHM, 1.5KW, 0.05, SOLDER LUG, RESISTANCE:1OHM, PRODUCT RANGE:TE SERIES, POWER RATING:1.5KW, RESISTANCE TOLERANCE:± 5%, VOLTAGE RATING:-, RESISTOR ELEMENT TYPE:WIREWOUND, TEMPERATURE COEFFICIENT:± 440PPM/°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, 1 OHM, 1.5KW, 0.05, SOLDER LUG, RESISTANCE:1OHM, PRODUCT RANGE:TE SERIES, POWER RATING:1.5KW, RESISTANCE TOLERANCE:± 5%, VOLTAGE RATING:-, RESISTOR ELEMENT TYPE:WIREWOUND, TEMPERATURE COEFFICIENT:± 440PPM/°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Resistor, 1 Ohm, 1.5Kw, 0.05, Solder Lug; Resistance Cgs Te Connectivity - 35R2514 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1 Ohm, 1.5Kw, 0.05, Solder Lug; Resistance Cgs Te Connectivity
35R2514
Resistor, 1 Ohm, 1.5Kw, 0.05, Solder Lug; Resistance Cgs Te Connectivity 35R2514
RESISTOR, 1 OHM, 1.5KW, 0.05, SOLDER LUG; Resistance:1ohm; Product Range:TE Series; Power Rating:1.5kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 440ppm/°C; Product Width:- RoHS Compliant: Yes

RESISTOR, 1 OHM, 1.5KW, 0.05, SOLDER LUG; Resistance:1ohm; Product Range:TE Series; Power Rating:1.5kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 440ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A105577-ND TE1500B1R0J 54-TE1500B1R0J TE1500B1R0J 72497096 35R2514
Product Name Chassis Mount Resistors Fixed Resistors; TE 1500W 1R0 5% Bracket ( CGS ) 1 Ohm 2.5kV Resistor Chassis Mount Resistors Resistor Resistor, 1 Ohm, 1.5Kw, 0.05, Solder Lug; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound WIRE WOUND Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details