Fixed Resistors; TE 1500W 1K8 5% Bracket ( CGS )
1.8 kOhms ±5% 1500W Wirewound Chassis Mount Resistor
RES CHAS MNT 1.8K OHM 5% 1500W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TE1500B1K8J | TE1500B1K8J-ND | TE1500B1K8J |
| Product Name | Fixed Resistors; TE 1500W 1K8 5% Bracket ( CGS ) | Chassis Mount Resistors | Chassis Mount Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 1500 watts | 1500 watts | 1500 watts |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound |