RESISTOR, WIRE WOUND Product overview: TE1500B1K5J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1500B1K5J can be used for catalog matching and distributor lookup.
1.5 kOhms ±5% 1500W Wirewound Chassis Mount Resistor
Fixed Resistors; TE 1500W 1K5 5% Bracket ( CGS )
RES CHAS MNT 1.5K OHM 5% 1500W
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-TE1500B1K5J | A137632-ND | TE1500B1K5J | TE1500B1K5J |
| Product Name | Resistor | Chassis Mount Resistors | Fixed Resistors; TE 1500W 1K5 5% Bracket ( CGS ) | Chassis Mount Resistors |
| Resistance Range | 1500 ohms | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 2500 volts | |||
| Operating AC Voltage | 2500 volts | |||
| Standards and Certifications | RoHS |