TE Connectivity Chassis Mount Resistors TE1500B1K2J

Description
1.2 kOhms ±5% 1500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.2 kOhms ±5% 1500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137631-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137631-ND
Chassis Mount Resistors A137631-ND
1.2 kOhms ±5% 1500W Wirewound Chassis Mount Resistor

1.2 kOhms ±5% 1500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - Chassis Mount TE 1500W 1K2 5% Bracket - TE1500B1K2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 1500W 1K2 5% Bracket
TE1500B1K2J
Wirewound Resistors - Chassis Mount TE 1500W 1K2 5% Bracket TE1500B1K2J
Wirewound Resistors - Chassis Mount TE 1500W 1K2 5% Bracket

Wirewound Resistors - Chassis Mount TE 1500W 1K2 5% Bracket

Supplier's Site
Chassis Mount Resistors - TE1500B1K2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE1500B1K2J
Chassis Mount Resistors TE1500B1K2J
RES CHAS MNT 1.2K OHM 5% 1500W

RES CHAS MNT 1.2K OHM 5% 1500W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A137631-ND TE1500B1K2J TE1500B1K2J
Product Name Chassis Mount Resistors Wirewound Resistors - Chassis Mount TE 1500W 1K2 5% Bracket Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details