High power wire wound resistor 1KR 1K5W
High power wire wound resistor 1KR 1K5W
Fixed Resistors; TE 1500W 1K0 5% Bracket ( CGS )
1 kOhms ±5% 1500W Wirewound Chassis Mount Resistor
RES, WIREWOUND, 1K, 1.5KW, SOLDER; Resistance:1kohm; Product Range:TE Series; Power Rating:1.5kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 1K OHM 5% 1500W
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7015848 | 7015848P | TE1500B1K0J | A131281-ND | 69AC5121 | TE1500B1K0J |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Fixed Resistors; TE 1500W 1K0 5% Bracket ( CGS ) | Chassis Mount Resistors | Res, Wirewound, 1K, 1.5Kw, Solder; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | Wire wound | Wirewound | Wirewound | Wirewound | ||
| Mounting / Packaging | Tubular | Tubular | Radial, Tubular | |||
| Temperature Coefficient | 440 ±ppm/°C | 440 ±ppm/°C | 440 ±ppm/°C | 300 ±ppm/°C | ||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Resistance Range | 1000 ohms | 1000 ohms |