15 Ohms ±5% 1500W Wirewound Chassis Mount Resistor
WIREWOUND RES.-CHASSIS MT. TE 15
Fixed Resistors; TE 1500W 15R 5% Bracket ( CGS )
RES CHAS MNT 15 OHM 5% 1500W
RESISTOR, 15R, 1.5KW, WIREWOUND; Resistance:15ohm; Product Range:TE Series; Power Rating:1.5kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
| DigiKey | DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A137629-ND | 1111-TE1500B15RJ-ND | TE1500B15RJ | TE1500B15RJ | 96X3756 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Fixed Resistors; TE 1500W 15R 5% Bracket ( CGS ) | Chassis Mount Resistors | Resistor, 15R, 1.5Kw, Wirewound; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | ||
| Mounting / Packaging | Radial, Tubular | ||||
| Resistance Range | 15 ohms | 15 ohms | 15 ohms |