Fixed Resistors; TE 1500W 12R 5% Bracket ( CGS )
12 Ohms ±5% 1500W Wirewound Chassis Mount Resistor
Wirewound Resistors TE 1500W 12R 5% Bracket Product overview: TE1500B12RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1500W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1500B12RJ can be used for catalog matching and distributor lookup.
RESISTOR, 12R, 1.5KW, WIREWOUND; Resistance:12ohm; Product Range:TE Series; Power Rating:1.5kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 12 OHM 5% 1500W
| ASAP Semiconductor LLC | Heilind Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE1500B12RJ | TE1500B12RJ | A131280-ND | 54-TE1500B12RJ | 96X3754 | TE1500B12RJ |
| Product Name | Fixed Resistors; TE 1500W 12R 5% Bracket ( CGS ) | TE1500B12RJ | Chassis Mount Resistors | 1500W Resistor | Resistor, 12R, 1.5Kw, Wirewound; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | |||||
| Technology / Construction | Wirewound | Wirewound | Wirewound |