TE Connectivity Chassis Mount Resistors TE1500B10RJ

Description
10 Ohms ±5% 1500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
10 Ohms ±5% 1500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A105662-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A105662-ND
Chassis Mount Resistors A105662-ND
10 Ohms ±5% 1500W Wirewound Chassis Mount Resistor

10 Ohms ±5% 1500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - Chassis Mount TE 1500W 10R 5% Bracket - TE1500B10RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 1500W 10R 5% Bracket
TE1500B10RJ
Wirewound Resistors - Chassis Mount TE 1500W 10R 5% Bracket TE1500B10RJ
Wirewound Resistors - Chassis Mount TE 1500W 10R 5% Bracket

Wirewound Resistors - Chassis Mount TE 1500W 10R 5% Bracket

Supplier's Site
10 Ohm 2.5kV Resistor - 54-TE1500B10RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 Ohm 2.5kV Resistor
54-TE1500B10RJ
10 Ohm 2.5kV Resistor 54-TE1500B10RJ
1.5kW 10 Ohm 5% Wirewound Power Resistor, 2.5kV, Chassis Mount Product overview: TE1500B10RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1500B10RJ can be used for catalog matching and distributor lookup.

1.5kW 10 Ohm 5% Wirewound Power Resistor, 2.5kV, Chassis Mount Product overview: TE1500B10RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1500B10RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 7015826 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7015826
Chassis Mount Resistors 7015826
High power wire wound resistor 10R 1500W

High power wire wound resistor 10R 1500W

Supplier's Site
Chassis Mount Resistors - 7015826P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7015826P
Chassis Mount Resistors 7015826P
High power wire wound resistor 10R 1500W

High power wire wound resistor 10R 1500W

Supplier's Site
Chassis Mount Resistors - 1614411 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1614411
Chassis Mount Resistors 1614411
High power wire wound resistor 10R 1500W

High power wire wound resistor 10R 1500W

Supplier's Site
TE1500B10RJ - TE1500B10RJ - Heilind Electronics, Inc.
Wilmington, MA, United States
TE1500B10RJ
TE1500B10RJ
TE1500B10RJ TE1500B10RJ
TE1500B10RJ

TE1500B10RJ

Buy Now
Chassis Mount Resistors - TE1500B10RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE1500B10RJ
Chassis Mount Resistors TE1500B10RJ
RES CHAS MNT 10 OHM 5% 1500W

RES CHAS MNT 10 OHM 5% 1500W

Supplier's Site Datasheet
Resistor, 10 Ohm, 1.5Kw, 5%; Resistance Cgs Te Connectivity - 35R2515 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10 Ohm, 1.5Kw, 5%; Resistance Cgs Te Connectivity
35R2515
Resistor, 10 Ohm, 1.5Kw, 5%; Resistance Cgs Te Connectivity 35R2515
RESISTOR, 10 OHM, 1.5KW, 5%; Resistance:10ohm; Product Range:TE Series; Power Rating:1.5kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 440ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

RESISTOR, 10 OHM, 1.5KW, 5%; Resistance:10ohm; Product Range:TE Series; Power Rating:1.5kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 440ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A105662-ND TE1500B10RJ 54-TE1500B10RJ 7015826 7015826P TE1500B10RJ TE1500B10RJ 35R2515
Product Name Chassis Mount Resistors Wirewound Resistors - Chassis Mount TE 1500W 10R 5% Bracket 10 Ohm 2.5kV Resistor Chassis Mount Resistors Chassis Mount Resistors TE1500B10RJ Chassis Mount Resistors Resistor, 10 Ohm, 1.5Kw, 5%; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound WIRE WOUND Wire wound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Tubular Tubular
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details