TE Connectivity Chassis Mount Resistors TE120B8R2J

Description
8.2 Ohms ±5% 120W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
8.2 Ohms ±5% 120W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137628-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137628-ND
Chassis Mount Resistors A137628-ND
8.2 Ohms ±5% 120W Wirewound Chassis Mount Resistor

8.2 Ohms ±5% 120W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - Chassis Mount TE 120W 8R2 5% Bracket - TE120B8R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 120W 8R2 5% Bracket
TE120B8R2J
Wirewound Resistors - Chassis Mount TE 120W 8R2 5% Bracket TE120B8R2J
Wirewound Resistors - Chassis Mount TE 120W 8R2 5% Bracket

Wirewound Resistors - Chassis Mount TE 120W 8R2 5% Bracket

Supplier's Site
Chassis Mount Resistors - TE120B8R2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE120B8R2J
Chassis Mount Resistors TE120B8R2J
RES CHAS MNT 8.2 OHM 5% 120W

RES CHAS MNT 8.2 OHM 5% 120W

Supplier's Site Datasheet
Res, 8R2, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3666 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3666
Res, 8R2, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3666
RES, 8R2, 120W, SOLDER LUG, WIREWOUND; Resistance:8.2ohm; Product Range:TE Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 8R2, 120W, SOLDER LUG, WIREWOUND; Resistance:8.2ohm; Product Range:TE Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A137628-ND TE120B8R2J TE120B8R2J 96X3666
Product Name Chassis Mount Resistors Wirewound Resistors - Chassis Mount TE 120W 8R2 5% Bracket Chassis Mount Resistors Res, 8R2, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 8.2 ohms 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers