The Res, 82R, 120W, Solder Lug, Wirewound is a power resistor designed for industrial applications. It features a resistance value of 82 ohms and a power rating of 120 watts. The resistor is constructed with a wirewound technology, providing stability and reliability for demanding environments. It has a tolerance of ±5% and a temperature coefficient of ±300 ppm/°C, ensuring consistent performance across a range of temperatures. The operating temperature range is from -55°C to +155°C, making it suitable for various applications. Additionally, the resistor is RoHS compliant, indicating it meets environmental standards. This product is ideal for use in large electrical machinery, load test simulations, and motor control systems.
Fixed Resistors; TE 120W 82R 5% Bracket ( CGS )
82 Ohms ±5% 120W Wirewound Chassis Mount Resistor
RES, 82R, 120W, SOLDER LUG, WIREWOUND; Resistance:82ohm; Product Range:TE Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 82 OHM 5% 120W
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE120B82RJ | A137627-ND | 96X3667 | TE120B82RJ |
| Product Name | Fixed Resistors; TE 120W 82R 5% Bracket ( CGS ) | Chassis Mount Resistors | Res, 82R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 120 watts | 120 watts | 120 watts | 120 watts |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound |