4.7 Ohms ±5% 120W Wirewound Chassis Mount Resistor
Fixed Resistors; TE 120W 4R7 5% Bracket ( CGS )
RES CHAS MNT 4.7 OHM 5% 120W
RES, 4R7, 120W, SOLDER LUG, WIREWOUND; Resistance:4.7ohm; Product Range:TE Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A137619-ND | TE120B4R7J | TE120B4R7J | 96X3657 |
| Product Name | Chassis Mount Resistors | Fixed Resistors; TE 120W 4R7 5% Bracket ( CGS ) | Chassis Mount Resistors | Res, 4R7, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Radial, Tubular | |||
| Resistance Range | 4.7 ohms | 4.7 ohms | 4.7 ohms |