Fixed Resistors; TE 120W 470R 5% Bracket ( CGS )
470 Ohms ±5% 120W Wirewound Chassis Mount Resistor
RES CHAS MNT 470 OHM 5% 120W
RES, 470R, 120W, SOLDER LUG, WIREWOUND; Resistance:470ohm; Product Range:TE Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE120B470RJ | A137617-ND | TE120B470RJ | 96X3659 |
| Product Name | Fixed Resistors; TE 120W 470R 5% Bracket ( CGS ) | Chassis Mount Resistors | Chassis Mount Resistors | Res, 470R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 120 watts | 120 watts | 120 watts | 120 watts |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound |