TE Connectivity Fixed Resistors; TE 120W 3R9 5% Bracket ( CGS ) TE120B3R9J

Description
Fixed Resistors; TE 120W 3R9 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 120W 3R9 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 120W 3R9 5% Bracket ( CGS ) - TE120B3R9J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 120W 3R9 5% Bracket ( CGS )
TE120B3R9J
Fixed Resistors; TE 120W 3R9 5% Bracket ( CGS ) TE120B3R9J
Fixed Resistors; TE 120W 3R9 5% Bracket ( CGS )

Fixed Resistors; TE 120W 3R9 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A137616-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137616-ND
Chassis Mount Resistors A137616-ND
3.9 Ohms ±5% 120W Wirewound Chassis Mount Resistor

3.9 Ohms ±5% 120W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE120B3R9J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE120B3R9J
Chassis Mount Resistors TE120B3R9J
RES CHAS MNT 3.9 OHM 5% 120W

RES CHAS MNT 3.9 OHM 5% 120W

Supplier's Site Datasheet
Res, 3R9, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3652 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R9, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3652
Res, 3R9, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3652
RES, 3R9, 120W, SOLDER LUG, WIREWOUND; Resistance:3.9ohm; Product Range:TE Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 3R9, 120W, SOLDER LUG, WIREWOUND; Resistance:3.9ohm; Product Range:TE Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TE120B3R9J A137616-ND TE120B3R9J 96X3652
Product Name Fixed Resistors; TE 120W 3R9 5% Bracket ( CGS ) Chassis Mount Resistors Chassis Mount Resistors Res, 3R9, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 120 watts 120 watts 120 watts 120 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers