TE Connectivity Chassis Mount Resistors TE120B3R3J

Description
3.3 Ohms ±5% 120W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.3 Ohms ±5% 120W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137615-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137615-ND
Chassis Mount Resistors A137615-ND
3.3 Ohms ±5% 120W Wirewound Chassis Mount Resistor

3.3 Ohms ±5% 120W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - Chassis Mount TE 120W 3R3 5% Bracket - TE120B3R3J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 120W 3R3 5% Bracket
TE120B3R3J
Wirewound Resistors - Chassis Mount TE 120W 3R3 5% Bracket TE120B3R3J
Wirewound Resistors - Chassis Mount TE 120W 3R3 5% Bracket

Wirewound Resistors - Chassis Mount TE 120W 3R3 5% Bracket

Supplier's Site
Res, 3R3, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3651 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3651
Res, 3R3, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3651
RES, 3R3, 120W, SOLDER LUG, WIREWOUND; Resistance:3.3ohm; Product Range:TE Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 3R3, 120W, SOLDER LUG, WIREWOUND; Resistance:3.3ohm; Product Range:TE Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE120B3R3J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE120B3R3J
Chassis Mount Resistors TE120B3R3J
RES CHAS MNT 3.3 OHM 5% 120W

RES CHAS MNT 3.3 OHM 5% 120W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A137615-ND TE120B3R3J 96X3651 TE120B3R3J
Product Name Chassis Mount Resistors Wirewound Resistors - Chassis Mount TE 120W 3R3 5% Bracket Res, 3R3, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details