TE Connectivity Chassis Mount Resistors TE120B330RJ

Description
330 Ohms ±5% 120W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
330 Ohms ±5% 120W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137611-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137611-ND
Chassis Mount Resistors A137611-ND
330 Ohms ±5% 120W Wirewound Chassis Mount Resistor

330 Ohms ±5% 120W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 120W 330R 5% Bracket ( CGS ) - TE120B330RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 120W 330R 5% Bracket ( CGS )
TE120B330RJ
Fixed Resistors; TE 120W 330R 5% Bracket ( CGS ) TE120B330RJ
Fixed Resistors; TE 120W 330R 5% Bracket ( CGS )

Fixed Resistors; TE 120W 330R 5% Bracket ( CGS )

Supplier's Site
Res, 330R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3654 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3654
Res, 330R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3654
RES, 330R, 120W, SOLDER LUG, WIREWOUND; Resistance:330ohm; Product Range:TE Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 330R, 120W, SOLDER LUG, WIREWOUND; Resistance:330ohm; Product Range:TE Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE120B330RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE120B330RJ
Chassis Mount Resistors TE120B330RJ
RES CHAS MNT 330 OHM 5% 120W

RES CHAS MNT 330 OHM 5% 120W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A137611-ND TE120B330RJ 96X3654 TE120B330RJ
Product Name Chassis Mount Resistors Fixed Resistors; TE 120W 330R 5% Bracket ( CGS ) Res, 330R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details