TE Connectivity Chassis Mount Resistors TE120B2R7J

Description
2.7 Ohms ±5% 120W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.7 Ohms ±5% 120W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137610-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137610-ND
Chassis Mount Resistors A137610-ND
2.7 Ohms ±5% 120W Wirewound Chassis Mount Resistor

2.7 Ohms ±5% 120W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 120W 2R7 5% Bracket ( CGS ) - TE120B2R7J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 120W 2R7 5% Bracket ( CGS )
TE120B2R7J
Fixed Resistors; TE 120W 2R7 5% Bracket ( CGS ) TE120B2R7J
Fixed Resistors; TE 120W 2R7 5% Bracket ( CGS )

Fixed Resistors; TE 120W 2R7 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE120B2R7J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE120B2R7J
Chassis Mount Resistors TE120B2R7J
RES CHAS MNT 2.7 OHM 5% 120W

RES CHAS MNT 2.7 OHM 5% 120W

Supplier's Site Datasheet
Res, 2R7, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3646 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3646
Res, 2R7, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3646
RES, 2R7, 120W, SOLDER LUG, WIREWOUND; Resistance:2.7ohm; Product Range:TE Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 2R7, 120W, SOLDER LUG, WIREWOUND; Resistance:2.7ohm; Product Range:TE Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A137610-ND TE120B2R7J TE120B2R7J 96X3646
Product Name Chassis Mount Resistors Fixed Resistors; TE 120W 2R7 5% Bracket ( CGS ) Chassis Mount Resistors Res, 2R7, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 2.7 ohms 2.7 ohms 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 2-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers