TE Connectivity Chassis Mount Resistors TE120B220RJ

Description
220 Ohms ±5% 120W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
220 Ohms ±5% 120W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137605-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137605-ND
Chassis Mount Resistors A137605-ND
220 Ohms ±5% 120W Wirewound Chassis Mount Resistor

220 Ohms ±5% 120W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 120W 220R 5% Bracket ( CGS ) - TE120B220RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 120W 220R 5% Bracket ( CGS )
TE120B220RJ
Fixed Resistors; TE 120W 220R 5% Bracket ( CGS ) TE120B220RJ
Fixed Resistors; TE 120W 220R 5% Bracket ( CGS )

Fixed Resistors; TE 120W 220R 5% Bracket ( CGS )

Supplier's Site
Res, 220R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3648 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3648
Res, 220R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3648
RES, 220R, 120W, SOLDER LUG, WIREWOUND; Resistance:220ohm; Product Range:TE Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 220R, 120W, SOLDER LUG, WIREWOUND; Resistance:220ohm; Product Range:TE Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE120B220RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE120B220RJ
Chassis Mount Resistors TE120B220RJ
RES CHAS MNT 220 OHM 5% 120W

RES CHAS MNT 220 OHM 5% 120W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A137605-ND TE120B220RJ 96X3648 TE120B220RJ
Product Name Chassis Mount Resistors Fixed Resistors; TE 120W 220R 5% Bracket ( CGS ) Res, 220R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers