TE Connectivity Wirewound Resistors - Chassis Mount TE 120W 1R0 5% Bracket TE120B1R0J

Description
Wirewound Resistors - Chassis Mount TE 120W 1R0 5% Bracket
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount TE 120W 1R0 5% Bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount TE 120W 1R0 5% Bracket - TE120B1R0J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 120W 1R0 5% Bracket
TE120B1R0J
Wirewound Resistors - Chassis Mount TE 120W 1R0 5% Bracket TE120B1R0J
Wirewound Resistors - Chassis Mount TE 120W 1R0 5% Bracket

Wirewound Resistors - Chassis Mount TE 120W 1R0 5% Bracket

Supplier's Site
Chassis Mount Resistors - A137601-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137601-ND
Chassis Mount Resistors A137601-ND
1 Ohms ±5% 120W Wirewound Chassis Mount Resistor

1 Ohms ±5% 120W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 1R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3633 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3633
Res, 1R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3633
RES, 1R, 120W, SOLDER LUG, WIREWOUND; Resistance:1ohm; Product Range:TE Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:182mm RoHS Compliant: Yes

RES, 1R, 120W, SOLDER LUG, WIREWOUND; Resistance:1ohm; Product Range:TE Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:182mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE120B1R0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE120B1R0J
Chassis Mount Resistors TE120B1R0J
RES CHAS MNT 1 OHM 5% 120W

RES CHAS MNT 1 OHM 5% 120W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TE120B1R0J A137601-ND 96X3633 TE120B1R0J
Product Name Wirewound Resistors - Chassis Mount TE 120W 1R0 5% Bracket Chassis Mount Resistors Res, 1R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 120 watts 120 watts 120 watts 120 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers