TE Connectivity Fixed Resistors; TE 120W 1K8 5% Bracket ( CGS ) TE120B1K8J

Description
Fixed Resistors; TE 120W 1K8 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 120W 1K8 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 120W 1K8 5% Bracket ( CGS ) - TE120B1K8J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 120W 1K8 5% Bracket ( CGS )
TE120B1K8J
Fixed Resistors; TE 120W 1K8 5% Bracket ( CGS ) TE120B1K8J
Fixed Resistors; TE 120W 1K8 5% Bracket ( CGS )

Fixed Resistors; TE 120W 1K8 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A137600-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137600-ND
Chassis Mount Resistors A137600-ND
1.8 kOhms ±5% 120W Wirewound Chassis Mount Resistor

1.8 kOhms ±5% 120W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE120B1K8J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE120B1K8J
Chassis Mount Resistors TE120B1K8J
RES CHAS MNT 1.8K OHM 5% 120W

RES CHAS MNT 1.8K OHM 5% 120W

Supplier's Site Datasheet
Res, 1K8, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3632 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3632
Res, 1K8, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3632
RES, 1K8, 120W, SOLDER LUG, WIREWOUND; Resistance:1.8kohm; Product Range:TE Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 1K8, 120W, SOLDER LUG, WIREWOUND; Resistance:1.8kohm; Product Range:TE Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TE120B1K8J A137600-ND TE120B1K8J 96X3632
Product Name Fixed Resistors; TE 120W 1K8 5% Bracket ( CGS ) Chassis Mount Resistors Chassis Mount Resistors Res, 1K8, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 120 watts 120 watts 120 watts 120 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details