TE Connectivity Chassis Mount Resistors TE120B1K2J

Description
1.2 kOhms ±5% 120W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.2 kOhms ±5% 120W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137598-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137598-ND
Chassis Mount Resistors A137598-ND
1.2 kOhms ±5% 120W Wirewound Chassis Mount Resistor

1.2 kOhms ±5% 120W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 120W 1K2 5% Bracket ( CGS ) - TE120B1K2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 120W 1K2 5% Bracket ( CGS )
TE120B1K2J
Fixed Resistors; TE 120W 1K2 5% Bracket ( CGS ) TE120B1K2J
Fixed Resistors; TE 120W 1K2 5% Bracket ( CGS )

Fixed Resistors; TE 120W 1K2 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE120B1K2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE120B1K2J
Chassis Mount Resistors TE120B1K2J
RES CHAS MNT 1.2K OHM 5% 120W

RES CHAS MNT 1.2K OHM 5% 120W

Supplier's Site Datasheet
Res, 1K2, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3630 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3630
Res, 1K2, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3630
RES, 1K2, 120W, SOLDER LUG, WIREWOUND; Resistance:1.2kohm; Product Range:TE Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 1K2, 120W, SOLDER LUG, WIREWOUND; Resistance:1.2kohm; Product Range:TE Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A137598-ND TE120B1K2J TE120B1K2J 96X3630
Product Name Chassis Mount Resistors Fixed Resistors; TE 120W 1K2 5% Bracket ( CGS ) Chassis Mount Resistors Res, 1K2, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details