TE Connectivity Chassis Mount Resistors TE120B18RJ

Description
18 Ohms ±5% 120W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
18 Ohms ±5% 120W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137596-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137596-ND
Chassis Mount Resistors A137596-ND
18 Ohms ±5% 120W Wirewound Chassis Mount Resistor

18 Ohms ±5% 120W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 120W 18R 5% Bracket ( CGS ) - TE120B18RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 120W 18R 5% Bracket ( CGS )
TE120B18RJ
Fixed Resistors; TE 120W 18R 5% Bracket ( CGS ) TE120B18RJ
Fixed Resistors; TE 120W 18R 5% Bracket ( CGS )

Fixed Resistors; TE 120W 18R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE120B18RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE120B18RJ
Chassis Mount Resistors TE120B18RJ
RES CHAS MNT 18 OHM 5% 120W

RES CHAS MNT 18 OHM 5% 120W

Supplier's Site Datasheet
Res, 18R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3643 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3643
Res, 18R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3643
RES, 18R, 120W, SOLDER LUG, WIREWOUND; Resistance:18ohm; Product Range:TE Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 18R, 120W, SOLDER LUG, WIREWOUND; Resistance:18ohm; Product Range:TE Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A137596-ND TE120B18RJ TE120B18RJ 96X3643
Product Name Chassis Mount Resistors Fixed Resistors; TE 120W 18R 5% Bracket ( CGS ) Chassis Mount Resistors Res, 18R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 18 ohms 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details