TE Connectivity Chassis Mount Resistors TE120B180RJ

Description
180 Ohms ±5% 120W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
180 Ohms ±5% 120W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137595-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137595-ND
Chassis Mount Resistors A137595-ND
180 Ohms ±5% 120W Wirewound Chassis Mount Resistor

180 Ohms ±5% 120W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 120W 180R 5% Bracket ( CGS ) - TE120B180RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 120W 180R 5% Bracket ( CGS )
TE120B180RJ
Fixed Resistors; TE 120W 180R 5% Bracket ( CGS ) TE120B180RJ
Fixed Resistors; TE 120W 180R 5% Bracket ( CGS )

Fixed Resistors; TE 120W 180R 5% Bracket ( CGS )

Supplier's Site
Resistor - 54-TE120B180RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RESISTOR, WIRE WOUND Product overview: TE120B180RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE120B180RJ can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND Product overview: TE120B180RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE120B180RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 180R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3644 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3644
Res, 180R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3644
RES, 180R, 120W, SOLDER LUG, WIREWOUND; Resistance:180ohm; Product Range:TE Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 180R, 120W, SOLDER LUG, WIREWOUND; Resistance:180ohm; Product Range:TE Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE120B180RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE120B180RJ
Chassis Mount Resistors TE120B180RJ
RES CHAS MNT 180 OHM 5% 120W

RES CHAS MNT 180 OHM 5% 120W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A137595-ND TE120B180RJ 54-TE120B180RJ 96X3644 TE120B180RJ
Product Name Chassis Mount Resistors Fixed Resistors; TE 120W 180R 5% Bracket ( CGS ) Resistor Res, 180R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 180 ohms 180 ohms 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661709 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details