TE Connectivity Wirewound Resistors - Chassis Mount TE 120W 15R 5% Bracket TE120B15RJ

Description
Wirewound Resistors - Chassis Mount TE 120W 15R 5% Bracket
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount TE 120W 15R 5% Bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount TE 120W 15R 5% Bracket - TE120B15RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 120W 15R 5% Bracket
TE120B15RJ
Wirewound Resistors - Chassis Mount TE 120W 15R 5% Bracket TE120B15RJ
Wirewound Resistors - Chassis Mount TE 120W 15R 5% Bracket

Wirewound Resistors - Chassis Mount TE 120W 15R 5% Bracket

Supplier's Site
Chassis Mount Resistors - A137594-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137594-ND
Chassis Mount Resistors A137594-ND
15 Ohms ±5% 120W Wirewound Chassis Mount Resistor

15 Ohms ±5% 120W Wirewound Chassis Mount Resistor

Buy Now Datasheet
120W Resistor - 54-TE120B15RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120W Resistor
54-TE120B15RJ
120W Resistor 54-TE120B15RJ
Wirewound Resistors TE 120W 15R 5% Bracket Product overview: TE120B15RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE120B15RJ can be used for catalog matching and distributor lookup.

Wirewound Resistors TE 120W 15R 5% Bracket Product overview: TE120B15RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE120B15RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 15R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3641 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3641
Res, 15R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3641
RES, 15R, 120W, SOLDER LUG, WIREWOUND; Resistance:15ohm; Product Range:TE Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 15R, 120W, SOLDER LUG, WIREWOUND; Resistance:15ohm; Product Range:TE Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE120B15RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE120B15RJ
Chassis Mount Resistors TE120B15RJ
RES CHAS MNT 15 OHM 5% 120W

RES CHAS MNT 15 OHM 5% 120W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TE120B15RJ A137594-ND 54-TE120B15RJ 96X3641 TE120B15RJ
Product Name Wirewound Resistors - Chassis Mount TE 120W 15R 5% Bracket Chassis Mount Resistors 120W Resistor Res, 15R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 120 watts 120 watts 120 watts 120 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details