TE Connectivity Wirewound Resistors - Chassis Mount TE 120W 150R 5% Bracket TE120B150RJ

Description
Wirewound Resistors - Chassis Mount TE 120W 150R 5% Bracket
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount TE 120W 150R 5% Bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount TE 120W 150R 5% Bracket - TE120B150RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 120W 150R 5% Bracket
TE120B150RJ
Wirewound Resistors - Chassis Mount TE 120W 150R 5% Bracket TE120B150RJ
Wirewound Resistors - Chassis Mount TE 120W 150R 5% Bracket

Wirewound Resistors - Chassis Mount TE 120W 150R 5% Bracket

Supplier's Site
Chassis Mount Resistors - A137593-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137593-ND
Chassis Mount Resistors A137593-ND
150 Ohms ±5% 120W Wirewound Chassis Mount Resistor

150 Ohms ±5% 120W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE120B150RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE120B150RJ
Chassis Mount Resistors TE120B150RJ
RES CHAS MNT 150 OHM 5% 120W

RES CHAS MNT 150 OHM 5% 120W

Supplier's Site Datasheet
Res, 150R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3642 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3642
Res, 150R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3642
RES, 150R, 120W, SOLDER LUG, WIREWOUND; Resistance:150ohm; Product Range:TE Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 150R, 120W, SOLDER LUG, WIREWOUND; Resistance:150ohm; Product Range:TE Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TE120B150RJ A137593-ND TE120B150RJ 96X3642
Product Name Wirewound Resistors - Chassis Mount TE 120W 150R 5% Bracket Chassis Mount Resistors Chassis Mount Resistors Res, 150R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 120 watts 120 watts 120 watts 120 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 4756331 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers