Fixed Resistors; TE 120W 120R 5% Bracket ( CGS )
120 Ohms ±5% 120W Wirewound Chassis Mount Resistor
RES CHAS MNT 120 OHM 5% 120W
RES, 120R, 120W, SOLDER LUG, WIRE WOUND ROHS COMPLIANT: YES
RES, 120R, 120W, SOLDER LUG, WIREWOUND; Resistance:120ohm; Product Range:TE Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE120B120RJ | A137591-ND | TE120B120RJ | 79AJ0947 | 96X3640 |
| Product Name | Fixed Resistors; TE 120W 120R 5% Bracket ( CGS ) | Chassis Mount Resistors | Chassis Mount Resistors | Res, 120R, 120W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity | Res, 120R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 120 watts | 120 watts | 120 watts | 120 watts | |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wirewound | Wirewound |