TE Connectivity Chassis Mount Resistors TE120B100RJ

Description
100 Ohms ±5% 120W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±5% 120W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137589-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137589-ND
Chassis Mount Resistors A137589-ND
100 Ohms ±5% 120W Wirewound Chassis Mount Resistor

100 Ohms ±5% 120W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 120W 100R 5% Bracket ( CGS ) - TE120B100RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 120W 100R 5% Bracket ( CGS )
TE120B100RJ
Fixed Resistors; TE 120W 100R 5% Bracket ( CGS ) TE120B100RJ
Fixed Resistors; TE 120W 100R 5% Bracket ( CGS )

Fixed Resistors; TE 120W 100R 5% Bracket ( CGS )

Supplier's Site
Res, 100R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3638 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3638
Res, 100R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3638
RES, 100R, 120W, SOLDER LUG, WIREWOUND; Resistance:100ohm; Product Range:TE Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 100R, 120W, SOLDER LUG, WIREWOUND; Resistance:100ohm; Product Range:TE Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE120B100RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE120B100RJ
Chassis Mount Resistors TE120B100RJ
RES CHAS MNT 100 OHM 5% 120W

RES CHAS MNT 100 OHM 5% 120W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A137589-ND TE120B100RJ 96X3638 TE120B100RJ
Product Name Chassis Mount Resistors Fixed Resistors; TE 120W 100R 5% Bracket ( CGS ) Res, 100R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details