TE Connectivity Chassis Mount Resistors TE1200B8R2J

Description
8.2 Ohms ±5% 1200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
8.2 Ohms ±5% 1200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137588-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137588-ND
Chassis Mount Resistors A137588-ND
8.2 Ohms ±5% 1200W Wirewound Chassis Mount Resistor

8.2 Ohms ±5% 1200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
1200W Resistor - 54-TE1200B8R2J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1200W Resistor
54-TE1200B8R2J
1200W Resistor 54-TE1200B8R2J
Wirewound Resistors - Chassis Mount TE 1200W 8R2 5% Bracket Product overview: TE1200B8R2J from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1200W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1200B8R2J can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount TE 1200W 8R2 5% Bracket Product overview: TE1200B8R2J from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1200W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1200B8R2J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; TE 1200W 8R2 5% Bracket ( CGS ) - TE1200B8R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 1200W 8R2 5% Bracket ( CGS )
TE1200B8R2J
Fixed Resistors; TE 1200W 8R2 5% Bracket ( CGS ) TE1200B8R2J
Fixed Resistors; TE 1200W 8R2 5% Bracket ( CGS )

Fixed Resistors; TE 1200W 8R2 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE1200B8R2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE1200B8R2J
Chassis Mount Resistors TE1200B8R2J
RES CHAS MNT 8.2 OHM 5% 1200W

RES CHAS MNT 8.2 OHM 5% 1200W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A137588-ND 54-TE1200B8R2J TE1200B8R2J TE1200B8R2J
Product Name Chassis Mount Resistors 1200W Resistor Fixed Resistors; TE 1200W 8R2 5% Bracket ( CGS ) Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 8.2 ohms 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 4756684 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details