TE Connectivity Resistor TE1200B68RJ

Description
RESISTOR, WIRE WOUND Product overview: TE1200B68RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1200B68RJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, WIRE WOUND Product overview: TE1200B68RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1200B68RJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor - 54-TE1200B68RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RESISTOR, WIRE WOUND Product overview: TE1200B68RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1200B68RJ can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND Product overview: TE1200B68RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1200B68RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; TE 1200W 68R 5% Bracket ( CGS ) - TE1200B68RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 1200W 68R 5% Bracket ( CGS )
TE1200B68RJ
Fixed Resistors; TE 1200W 68R 5% Bracket ( CGS ) TE1200B68RJ
Fixed Resistors; TE 1200W 68R 5% Bracket ( CGS )

Fixed Resistors; TE 1200W 68R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A137584-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137584-ND
Chassis Mount Resistors A137584-ND
68 Ohms ±5% 1200W Wirewound Chassis Mount Resistor

68 Ohms ±5% 1200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE1200B68RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE1200B68RJ
Chassis Mount Resistors TE1200B68RJ
RES CHAS MNT 68 OHM 5% 1200W

RES CHAS MNT 68 OHM 5% 1200W

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 54-TE1200B68RJ TE1200B68RJ A137584-ND TE1200B68RJ
Product Name Resistor Fixed Resistors; TE 1200W 68R 5% Bracket ( CGS ) Chassis Mount Resistors Chassis Mount Resistors
Resistance Range 68 ohms 68 ohms 68 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 2500 volts
Operating AC Voltage 2500 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details