TE Connectivity Resistor TE1200B680RJ

Description
RESISTOR, WIRE WOUND Product overview: TE1200B680RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1200B680RJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, WIRE WOUND Product overview: TE1200B680RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1200B680RJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, WIRE WOUND Product overview: TE1200B680RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1200B680RJ can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND Product overview: TE1200B680RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1200B680RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; TE 1200W 680R 5% Bracket ( CGS ) - TE1200B680RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 1200W 680R 5% Bracket ( CGS )
TE1200B680RJ
Fixed Resistors; TE 1200W 680R 5% Bracket ( CGS ) TE1200B680RJ
Fixed Resistors; TE 1200W 680R 5% Bracket ( CGS )

Fixed Resistors; TE 1200W 680R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE1200B680RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE1200B680RJ
Chassis Mount Resistors TE1200B680RJ
RES CHAS MNT 680 OHM 5% 1200W

RES CHAS MNT 680 OHM 5% 1200W

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 54-TE1200B680RJ TE1200B680RJ TE1200B680RJ
Product Name Resistor Fixed Resistors; TE 1200W 680R 5% Bracket ( CGS ) Chassis Mount Resistors
Resistance Range 680 ohms 680 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 2500 volts
Operating AC Voltage 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details