Fixed Resistors; TE 1200W 47R 5% Bracket ( CGS )
High Power wound resistor 1.2KW 47R
High Power wound resistor 1.2KW 47R
47 Ohms ±5% 1200W Wirewound Chassis Mount Resistor
RES CHAS MNT 47 OHM 5% 1200W
| ASAP Semiconductor LLC | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE1200B47RJ | 2240120 | A137578-ND | TE1200B47RJ |
| Product Name | Fixed Resistors; TE 1200W 47R 5% Bracket ( CGS ) | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 1200 watts | 1200 watts | 1200 watts | 1200 watts |
| Mounting / Packaging | Tubular | Radial, Tubular | ||
| Resistance Range | 47 ohms | 47 ohms | 47 ohms | |
| Temperature Coefficient | 440 ±ppm/°C | 440 ±ppm/°C |