3.3 Ohms ±5% 1200W Wirewound Chassis Mount Resistor
High Power wound resistor 1.2KW 3R3
High Power wound resistor 1.2KW 3R3
Fixed Resistors; TE 1200W 3R3 5% Bracket ( CGS )
RES CHAS MNT 3.3 OHM 5% 1200W
| DigiKey | RS Components, Ltd. | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A137575-ND | 2240116 | TE1200B3R3J | TE1200B3R3J |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Fixed Resistors; TE 1200W 3R3 5% Bracket ( CGS ) | Chassis Mount Resistors |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | Radial, Tubular | Tubular | ||
| Resistance Range | 3.3 ohms | 3.3 ohms | 3.3 ohms |