TE Connectivity Chassis Mount Resistors TE1200B39RJ

Description
39 Ohms ±5% 1200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
39 Ohms ±5% 1200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137574-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137574-ND
Chassis Mount Resistors A137574-ND
39 Ohms ±5% 1200W Wirewound Chassis Mount Resistor

39 Ohms ±5% 1200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 1200W 39R 5% Bracket ( CGS ) - TE1200B39RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 1200W 39R 5% Bracket ( CGS )
TE1200B39RJ
Fixed Resistors; TE 1200W 39R 5% Bracket ( CGS ) TE1200B39RJ
Fixed Resistors; TE 1200W 39R 5% Bracket ( CGS )

Fixed Resistors; TE 1200W 39R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE1200B39RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE1200B39RJ
Chassis Mount Resistors TE1200B39RJ
RES CHAS MNT 39 OHM 5% 1200W

RES CHAS MNT 39 OHM 5% 1200W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A137574-ND TE1200B39RJ TE1200B39RJ
Product Name Chassis Mount Resistors Fixed Resistors; TE 1200W 39R 5% Bracket ( CGS ) Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details