33 Ohms ±5% 1200W Wirewound Chassis Mount Resistor
Fixed Resistors; TE 1200W 33R 5% Bracket ( CGS )
High Power wound resistor 1.2KW 33R
High Power wound resistor 1.2KW 33R
RES CHAS MNT 33 OHM 5% 1200W
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A137572-ND | TE1200B33RJ | 2240113 | TE1200B33RJ |
| Product Name | Chassis Mount Resistors | Fixed Resistors; TE 1200W 33R 5% Bracket ( CGS ) | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | Radial, Tubular | Tubular | ||
| Resistance Range | 33 ohms | 33 ohms | 33 ohms |