TE Connectivity Fixed Resistors; TE 1200W 2R2 5% Bracket ( CGS ) TE1200B2R2J

Description
Fixed Resistors; TE 1200W 2R2 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 1200W 2R2 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 1200W 2R2 5% Bracket ( CGS ) - TE1200B2R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 1200W 2R2 5% Bracket ( CGS )
TE1200B2R2J
Fixed Resistors; TE 1200W 2R2 5% Bracket ( CGS ) TE1200B2R2J
Fixed Resistors; TE 1200W 2R2 5% Bracket ( CGS )

Fixed Resistors; TE 1200W 2R2 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A137569-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137569-ND
Chassis Mount Resistors A137569-ND
2.2 Ohms ±5% 1200W Wirewound Chassis Mount Resistor

2.2 Ohms ±5% 1200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 2240109 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2240109
Chassis Mount Resistors 2240109
High Power wound resistor 1.2KW 2R2

High Power wound resistor 1.2KW 2R2

Supplier's Site
Chassis Mount Resistors - 2240108 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2240108
Chassis Mount Resistors 2240108
High Power wound resistor 1.2KW 2R2

High Power wound resistor 1.2KW 2R2

Supplier's Site
Chassis Mount Resistors - TE1200B2R2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE1200B2R2J
Chassis Mount Resistors TE1200B2R2J
RES CHAS MNT 2.2 OHM 5% 1200W

RES CHAS MNT 2.2 OHM 5% 1200W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TE1200B2R2J A137569-ND 2240109 TE1200B2R2J
Product Name Fixed Resistors; TE 1200W 2R2 5% Bracket ( CGS ) Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1200 watts 1200 watts 1200 watts 1200 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C363J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details