TE Connectivity Fixed Resistors; TE 1200W 1R8 5% Bracket ( CGS ) TE1200B1R8J

Description
Fixed Resistors; TE 1200W 1R8 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 1200W 1R8 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 1200W 1R8 5% Bracket ( CGS ) - TE1200B1R8J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 1200W 1R8 5% Bracket ( CGS )
TE1200B1R8J
Fixed Resistors; TE 1200W 1R8 5% Bracket ( CGS ) TE1200B1R8J
Fixed Resistors; TE 1200W 1R8 5% Bracket ( CGS )

Fixed Resistors; TE 1200W 1R8 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A137564-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137564-ND
Chassis Mount Resistors A137564-ND
1.8 Ohms ±5% 1200W Wirewound Chassis Mount Resistor

1.8 Ohms ±5% 1200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE1200B1R8J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE1200B1R8J
Chassis Mount Resistors TE1200B1R8J
RES CHAS MNT 1.8 OHM 5% 1200W

RES CHAS MNT 1.8 OHM 5% 1200W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TE1200B1R8J A137564-ND TE1200B1R8J
Product Name Fixed Resistors; TE 1200W 1R8 5% Bracket ( CGS ) Chassis Mount Resistors Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1200 watts 1200 watts 1200 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details