Fixed Resistors; TE 1200W 1R5 5% Bracket ( CGS )
1.5 Ohms ±5% 1200W Wirewound Chassis Mount Resistor
RESISTOR, WIRE WOUND Product overview: TE1200B1R5J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1200B1R5J can be used for catalog matching and distributor lookup.
RES CHAS MNT 1.5 OHM 5% 1200W
| ASAP Semiconductor LLC | DigiKey | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE1200B1R5J | A137563-ND | TE1200B1R5J | 54-TE1200B1R5J | TE1200B1R5J |
| Product Name | Fixed Resistors; TE 1200W 1R5 5% Bracket ( CGS ) | Chassis Mount Resistors | TE1200B1R5J | Resistor | Chassis Mount Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 1200 watts | 1200 watts | 1200 watts | ||
| Configuration | Single Resistor | ||||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wirewound |