TE Connectivity Chassis Mount Resistors TE1200B1R0J

Description
1 Ohms ±5% 1200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 Ohms ±5% 1200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137561-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137561-ND
Chassis Mount Resistors A137561-ND
1 Ohms ±5% 1200W Wirewound Chassis Mount Resistor

1 Ohms ±5% 1200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 1200W 1R0 5% Bracket ( CGS ) - TE1200B1R0J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 1200W 1R0 5% Bracket ( CGS )
TE1200B1R0J
Fixed Resistors; TE 1200W 1R0 5% Bracket ( CGS ) TE1200B1R0J
Fixed Resistors; TE 1200W 1R0 5% Bracket ( CGS )

Fixed Resistors; TE 1200W 1R0 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - 2240102 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2240102
Chassis Mount Resistors 2240102
High Power wound resistor 1.2KW 1R

High Power wound resistor 1.2KW 1R

Supplier's Site
Chassis Mount Resistors - 2240103 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2240103
Chassis Mount Resistors 2240103
High Power wound resistor 1.2KW 1R

High Power wound resistor 1.2KW 1R

Supplier's Site
Chassis Mount Resistors - TE1200B1R0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE1200B1R0J
Chassis Mount Resistors TE1200B1R0J
RES CHAS MNT 1 OHM 5% 1200W

RES CHAS MNT 1 OHM 5% 1200W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A137561-ND TE1200B1R0J 2240102 TE1200B1R0J
Product Name Chassis Mount Resistors Fixed Resistors; TE 1200W 1R0 5% Bracket ( CGS ) Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial, Tubular Tubular
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - A129317-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details