TE Connectivity Fixed Resistors; TE 1200W 1K5 5% Bracket ( CGS ) TE1200B1K5J

Description
Fixed Resistors; TE 1200W 1K5 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 1200W 1K5 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 1200W 1K5 5% Bracket ( CGS ) - TE1200B1K5J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 1200W 1K5 5% Bracket ( CGS )
TE1200B1K5J
Fixed Resistors; TE 1200W 1K5 5% Bracket ( CGS ) TE1200B1K5J
Fixed Resistors; TE 1200W 1K5 5% Bracket ( CGS )

Fixed Resistors; TE 1200W 1K5 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE1200B1K5J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE1200B1K5J
Chassis Mount Resistors TE1200B1K5J
RES CHAS MNT 1.5K OHM 5% 1200W

RES CHAS MNT 1.5K OHM 5% 1200W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors
Product Number TE1200B1K5J TE1200B1K5J
Product Name Fixed Resistors; TE 1200W 1K5 5% Bracket ( CGS ) Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details