1 kOhms ±5% 1200W Wirewound Chassis Mount Resistor
High Power wound resistor 1.2KW 1K
High Power wound resistor 1.2KW 1K
Wirewound Resistors - Chassis Mount TE 1200W 1K0 5% Bracket
RES CHAS MNT 1K OHM 5% 1200W
| DigiKey | RS Components, Ltd. | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A137557-ND | 2240101 | TE1200B1K0J | TE1200B1K0J |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Wirewound Resistors - Chassis Mount TE 1200W 1K0 5% Bracket | Chassis Mount Resistors |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Radial, Tubular | Tubular | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |