Fixed Resistors; TE 1200W 18R 5% Bracket ( CGS )
Wirewound Resistors - Chassis Mount TE 1200W 18R 5% Bracket Product overview: TE1200B18RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1200W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1200B18RJ can be used for catalog matching and distributor lookup.
18 Ohms ±5% 1200W Wirewound Chassis Mount Resistor
RES CHAS MNT 18 OHM 5% 1200W
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE1200B18RJ | 54-TE1200B18RJ | A137556-ND | TE1200B18RJ |
| Product Name | Fixed Resistors; TE 1200W 18R 5% Bracket ( CGS ) | 1200W Resistor | Chassis Mount Resistors | Chassis Mount Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 1200 watts | 1200 watts | 1200 watts | |
| Resistance Range | 18 ohms | 18 ohms | 18 ohms | |
| Operating DC Voltage | 2500 volts | |||
| Operating AC Voltage | 2500 volts |